Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899230-2,
CB5147-000 |
Prices starting from US$30.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$45.05
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$38.68
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.68
|
1
in stock
|
Buy Now | |
Future Electronics
from US$33.46
|
-
|
Buy Now | |
Avnet America
from US$30.58
|
-
|
Buy Now | |
Boersig
from US$30.15
|
-
|
Buy Now | |
TTI Europe
from US$34.06
|
-
|
Buy Now | |
Sager
from US$30.42
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Shrink Ratio | 5.6:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Cut Length | 254mm, 10in |
Expanded Inside Diameter (Min) | 44.45mm, 1.75in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | HRSR |
Resistant To | Mechanical Damage, Abrasion |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | None |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing And Sleeves Hrsr-175Fr-10 |Raychem Te Connectivity CB5147-000 | Newark Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCHRSR-175FR-10 | Heilind Electronics |
Heat Shrink Tubing, Semi Rigid 1.750 (44.45mm) 5.6 to 1 Black 0.833'" | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-linked Polyolefin Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HRSR-175FR-10 | Sager |
Where can I find additional details, specifications and documents for a CB5147-000?
Additional datasheets, footprints and schematics for CB5147-000 are listed on our Part Details page. You can also find images and similar parts to CB5147-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5147-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5147-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5147-000 fall under?
The CB5147-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5147-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5147-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5147-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5147-000 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for CB5147-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5147-000 often in real-time on the comparison pages.
What if I can't find stock of CB5147-000?
You can fill out our help required form which you can use to request a quote for CB5147-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.