Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Prices starting from US$270.32
Product Range | CA Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 2kV |
Output Current Max | 500µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 15.5V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 27.94mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 500µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W +2kV | RS |
High Voltage DC/DC Converter | TRC Electronics |
XP Power DC-HVDC Converter 11.5V ... 15.5V 2kV 500uA 1W | Distrelec |
Dc-Dc Converter, 1 O/P, 2Kv, 500Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, 2000V@500A, 11.5-15.5V In, CA Series | XP Power CA20P | RS Americas |
Where can I find additional details, specifications and documents for a CA20P?
Additional datasheets, footprints and schematics for CA20P are listed on our Part Details page. You can also find images and similar parts to CA20P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA20P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA20P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA20P fall under?
The CA20P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CA20P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA20P you can contact the distributor directly for product support, shipping queries etc.
Is the CA20P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA20P have stock available?
Authorised distributors including RS, TRC Electronics, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for CA20P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA20P often in real-time on the comparison pages.
What if I can't find stock of CA20P?
You can fill out our help required form which you can use to request a quote for CA20P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.