Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | -6kV |
Output Current Max | 166µA |
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 53.34mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 166µA |
Output Voltage Min | 0V |
Depth | 53.34mm |
RoHS Compliant | Yes |
DC-DC Converter, Thru Hole, DIP, 1W, -6000V@166A, 11.5-16V In, C Series | XP Power C60N | RS Americas |
DC-High Voltage DC Non-Isolated 1W -6kV | RS |
Dc-Dc Converter, 1 O/P, -6Kv, 166Ua | Newark Electronics |
High Voltage DC/DC Converter, Flying Leads | TRC Electronics |
Where can I find additional details, specifications and documents for a C60N?
Additional datasheets, footprints and schematics for C60N are listed on our Part Details page. You can also find images and similar parts to C60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C60N fall under?
The C60N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C60N when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C60N you can contact the distributor directly for product support, shipping queries etc.
Is the C60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C60N have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and TRC Electronics have stock available or on a lead time for C60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C60N often in real-time on the comparison pages.
What if I can't find stock of C60N?
You can fill out our help required form which you can use to request a quote for C60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.