Status: | Unknown |
---|---|
Series: | Z-Rec Series |
RoHS: | Unknown |
Prices starting from US$2.63
Product Range | Z-Rec Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 25nC |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
Diode Type | SiC Schottky |
Forward Current If(AV) | 10A |
Forward Surge Current Ifsm Max | 80A |
Forward Voltage VF Max | 1.8V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
DIODE, SCHOTTKY, 650V, 10A, SIC, TO220 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Silicon Carbide Schottky Diode, To-220 | Newark Electronics |
SiC-Schottky 650V 9A TO220AC isol. | Schukat Electronic |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a C3D10065I?
Additional datasheets, footprints and schematics for C3D10065I are listed on our Part Details page. You can also find images and similar parts to C3D10065I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3D10065I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3D10065I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3D10065I fall under?
The C3D10065I is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to C3D10065I when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3D10065I you can contact the distributor directly for product support, shipping queries etc.
Is the C3D10065I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3D10065I have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Schukat Electronic have stock available or on a lead time for C3D10065I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3D10065I often in real-time on the comparison pages.
What if I can't find stock of C3D10065I?
You can fill out our help required form which you can use to request a quote for C3D10065I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.