Status: | Unknown |
---|---|
Series: | Z-Rec 600V Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
3,643
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
3,252
in stock
|
Buy Now | |
Richardson RFPD
from US$1.00
|
2,004
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
551
in stock
|
Buy Now | |
element14
from US$1.32
|
551
in stock
|
Buy Now | |
Farnell
from US$1.30
|
551
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
-
|
Buy Now |
Product Range | Z-Rec 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 7.5A |
Total Capacitive Charge Qc | 8.5nC |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
Current Ifsm | 31.9A |
Diode Type | SiC Schottky |
Forward Current If(AV) | 4A |
Forward Surge Current Ifsm Max | 31.9A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | SiC |
Termination Type | Through Hole |
Schottky Diode,Z-Rec,SiC,4A,600V,TO-220 | RS |
SILICON CARBIDE DIODE | Richardson RFPD |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 600V, 4A, To220-2 | Newark Electronics |
DIODE, SCHOTTKY, 600V, 4A, TO220-2 | element14 |
SiC-Schottky 600V 6A TO220AC | Schukat Electronic |
Where can I find additional details, specifications and documents for a C3D04060A?
Additional datasheets, footprints and schematics for C3D04060A are listed on our Part Details page. You can also find images and similar parts to C3D04060A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C3D04060A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C3D04060A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C3D04060A fall under?
The C3D04060A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to C3D04060A when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C3D04060A you can contact the distributor directly for product support, shipping queries etc.
Is the C3D04060A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C3D04060A have stock available?
Authorised distributors including RS, Chip One Stop, Richardson RFPD, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for C3D04060A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C3D04060A often in real-time on the comparison pages.
What if I can't find stock of C3D04060A?
You can fill out our help required form which you can use to request a quote for C3D04060A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.