Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C33628-000,
1-1201459-9 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Flexibility | Semi-Flexible |
Color | Black |
Fluid Type | Unleaded Gasoline |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 15mm, .59in |
Recovered Wall Thickness (Nominal) | .0391in, 1mm |
Expanded Inside Diameter (Min) | 30mm, 1.18in |
Cut Length | 1823mm, 71.77in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | AP-2000 |
Wall Type | Dual |
Fluid Resistance | Immersion Protection |
Resistant To | Fluids, Impact, Mechanical Damage |
Recovery Temperature | 115°C |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 80°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a C33628-000?
Additional datasheets, footprints and schematics for C33628-000 are listed on our Part Details page. You can also find images and similar parts to C33628-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C33628-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C33628-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C33628-000 fall under?
The C33628-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to C33628-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C33628-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C33628-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C33628-000 have stock available?
There is no stock from authorised distributors for C33628-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C33628-000 often in real-time on the comparison pages.
What if I can't find stock of C33628-000?
You can fill out our help required form which you can use to request a quote for C33628-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.