Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$355.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$27.38
|
-
|
Buy Now | |
Avnet America
from US$67.81
|
-
|
Buy Now | |
RS Americas
from US$161.90
|
-
|
Buy Now | |
element14
from US$352.87
|
-
|
Buy Now | |
TRC Electronics
from US$369.31
|
-
|
Buy Now | |
Sager
from US$45.94
|
-
|
Buy Now | |
Farnell
from US$31.12
|
-
|
Buy Now |
Accessory Type | Countersink Blade |
---|---|
For Use With | Noga NG3100 Countersinking Tool |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Blade Style | C |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 3kV |
Output Current Max | 330µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
DEBURRING COUNTERSINK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Bag, Hv-212/216/220 | Greenlee C-30 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 330µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W +3kV | RS |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a C30?
Additional datasheets, footprints and schematics for C30 are listed on our Part Details page. You can also find images and similar parts to C30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C30 fall under?
The C30 is listed under Tools & Maintenance > Hand Tools > Metalworking Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to C30 when available in the Metalworking Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C30 you can contact the distributor directly for product support, shipping queries etc.
Is the C30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C30 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for C30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C30 often in real-time on the comparison pages.
What if I can't find stock of C30?
You can fill out our help required form which you can use to request a quote for C30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.