Status: | Unknown |
---|---|
Series: | BYV34 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3,988
in stock
|
Buy Now | |
element14
from US$0.76
|
3,988
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
453
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | - |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 132A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin |
Product Range | BYV34 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier, Dual, 20A, 500V, To-220Ab | Newark Electronics |
RECTIFIER, DUAL, 20A, 500V, TO-220AB | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, NXP, BYV34-500 | RS |
Diode Switching 500V 20A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 132A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BYV34-500 127?
Additional datasheets, footprints and schematics for BYV34-500 127 are listed on our Part Details page. You can also find images and similar parts to BYV34-500 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV34-500 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV34-500 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV34-500 127 fall under?
The BYV34-500 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYV34-500 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV34-500 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BYV34-500 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV34-500 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BYV34-500 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV34-500 127 often in real-time on the comparison pages.
What if I can't find stock of BYV34-500 127?
You can fill out our help required form which you can use to request a quote for BYV34-500 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.