Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,421
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 10A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Rectifier, Dual, 10A, 200V, To-252 | Newark Electronics |
RECTIFIER, DUAL, 10A, 200V, TO-252 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BYQ28ED-200 118?
Additional datasheets, footprints and schematics for BYQ28ED-200 118 are listed on our Part Details page. You can also find images and similar parts to BYQ28ED-200 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYQ28ED-200 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYQ28ED-200 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYQ28ED-200 118 fall under?
The BYQ28ED-200 118 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BYQ28ED-200 118 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYQ28ED-200 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BYQ28ED-200 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYQ28ED-200 118 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for BYQ28ED-200 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYQ28ED-200 118 often in real-time on the comparison pages.
What if I can't find stock of BYQ28ED-200 118?
You can fill out our help required form which you can use to request a quote for BYQ28ED-200 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.