Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
CoreStaff
from US$0.47
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now |
Fast transient response |
Automatic PFM/PWM operation |
Forced PWM operation |
Internal Soft Start |
Under voltage lockout |
Over current protection |
Thermal shutdown |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.3 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 2.5 |
Vout1(Max.)[V] | 2.5 |
Iout1(Max.)[A] | 1 |
SW frequency(Max.)[MHz] | 6.6 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 0.4x0.4 (t=0.4) |
Data Sheet |
---|
BU90005GWZ Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Sync Buck, 6Mhz, 85Deg C | Newark Electronics |
BU9000X Series 6 MHz 2.5 V 1 A Synchronous Buck Switching Regulator - WLCSP-6 | Future Electronics |
Conv DC-DC Single Step Down 2.3V to 5.5V 6-Pin UCSP Embossed T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 6MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU90005GWZ-E2?
Additional datasheets, footprints and schematics for BU90005GWZ-E2 are listed on our Part Details page. You can also find images and similar parts to BU90005GWZ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU90005GWZ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU90005GWZ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU90005GWZ-E2 fall under?
The BU90005GWZ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU90005GWZ-E2 when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU90005GWZ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU90005GWZ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU90005GWZ-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BU90005GWZ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU90005GWZ-E2 often in real-time on the comparison pages.
What if I can't find stock of BU90005GWZ-E2?
You can fill out our help required form which you can use to request a quote for BU90005GWZ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.