Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Synchronous Boost DC/DC Converter(PFM/PWM) 300mA @Vout=3.4V, Vin=1.8V |
Fixed Output voltage (3.4V) |
Pass-Through Function1 (VIN > VOUT<3.4V>) |
Thermal Shutdown |
VSON010X3030 (Small Package) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 1.8 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 3.4 |
Vout1(Max.)[V] | 3.4 |
Iout1(Max.)[A] | 0.3 |
SW frequency(Max.)[MHz] | 0.7 |
Light Load mode | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=0.6) |
Data Sheet |
---|
BU34DV7NUX Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Sync Boost, 600Khz, 85Deg C | Newark Electronics |
Conv DC to DC Single Step Up 1.8V to 5.5V 10-Pin VSON Emboss T/R | Avnet America |
DC/DC CONV, SYNC BOOST, 600KHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU34DV7NUX-GE2?
Additional datasheets, footprints and schematics for BU34DV7NUX-GE2 are listed on our Part Details page. You can also find images and similar parts to BU34DV7NUX-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU34DV7NUX-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU34DV7NUX-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU34DV7NUX-GE2 fall under?
The BU34DV7NUX-GE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU34DV7NUX-GE2 when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU34DV7NUX-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU34DV7NUX-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU34DV7NUX-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU34DV7NUX-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU34DV7NUX-GE2 often in real-time on the comparison pages.
What if I can't find stock of BU34DV7NUX-GE2?
You can fill out our help required form which you can use to request a quote for BU34DV7NUX-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.