Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
11,445
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
30,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
11,445
in stock
|
Buy Now | |
element14
from US$0.20
|
11,445
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,871
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High Output Voltage Accuracy: ±2.0% (In all recommended conditions) |
High Ripple Rejection: 68 dB (Typ, 1 kHz,) |
Compatible with small ceramic capacitor (Cin=Cout=0.47 µF) |
Low Current Consumption: 33 µA |
Output Voltage ON/OFF control |
Built-in Over Current Protection Circuit (OCP) |
Built-in Thermal Shutdown Circuit (TSD) |
Package SSOP5 is similar to SOT23-5(JEDEC) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.033 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
Ripple Rejection [dB] | 68 |
Load Regulation[mV] | 0.5 |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU33SD5WG Data Sheet |
Application Note |
---|
BUxxSD5 Series Dropout Voltage |
BDxxSD2, BDxxSD5, BDxxTD3 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 3.3V, 0.5A, -40 To 105Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 0.5A, -40 TO 105DEG C | element14 |
LDO VREG 3,3V 500mA SSOP5 | Rutronik |
BUxxSD5 Series 3.3 V 500 mA Fixed 1 ch SMT CMOS LDO Regulator - SSOP-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.5A 5-Pin SSOP Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BU33SD5WG-TR?
Additional datasheets, footprints and schematics for BU33SD5WG-TR are listed on our Part Details page. You can also find images and similar parts to BU33SD5WG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU33SD5WG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU33SD5WG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU33SD5WG-TR fall under?
The BU33SD5WG-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU33SD5WG-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU33SD5WG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU33SD5WG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU33SD5WG-TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BU33SD5WG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU33SD5WG-TR often in real-time on the comparison pages.
What if I can't find stock of BU33SD5WG-TR?
You can fill out our help required form which you can use to request a quote for BU33SD5WG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.