Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
High-accuracy output voltage of ±1% (±25 mV on Vout < 2.5V products) |
High ripple rejection: 70 dB (Typ., 1 kHz,) |
Compatible with small ceramic capacitor (CIN=Co=0.47 µF) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 1.1 |
Vout Precision | ±25mV |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10 |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU11TD3WG Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 1.1V, 0.2A, -40 To 85Deg C | Newark Electronics |
LDO Regulator Pos 1.1V 200mA 5-Pin SSOP Emboss T/R | Avnet America |
LDO, FIXED, 1.1V, 0.2A, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU11TD3WG-GTR?
Additional datasheets, footprints and schematics for BU11TD3WG-GTR are listed on our Part Details page. You can also find images and similar parts to BU11TD3WG-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU11TD3WG-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU11TD3WG-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU11TD3WG-GTR fall under?
The BU11TD3WG-GTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU11TD3WG-GTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU11TD3WG-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU11TD3WG-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU11TD3WG-GTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU11TD3WG-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU11TD3WG-GTR often in real-time on the comparison pages.
What if I can't find stock of BU11TD3WG-GTR?
You can fill out our help required form which you can use to request a quote for BU11TD3WG-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.