Status: | Unknown |
---|---|
Series: | BMB-B Series |
RoHS: | Unknown |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 200mA |
Product Range | BMB-B Series |
DC Resistance Max | 0.8ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
FERRITE BEAD, 0R8, 0.2A, 0805 | element14 |
FERRITE BEAD, 0R8, 0.2A, 0805 | Farnell |
Ferrite Bead, 0R8, 0.2A, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a BMB2A1000BN7?
Additional datasheets, footprints and schematics for BMB2A1000BN7 are listed on our Part Details page. You can also find images and similar parts to BMB2A1000BN7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMB2A1000BN7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMB2A1000BN7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMB2A1000BN7 fall under?
The BMB2A1000BN7 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to BMB2A1000BN7 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMB2A1000BN7 you can contact the distributor directly for product support, shipping queries etc.
Is the BMB2A1000BN7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMB2A1000BN7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BMB2A1000BN7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMB2A1000BN7 often in real-time on the comparison pages.
What if I can't find stock of BMB2A1000BN7?
You can fill out our help required form which you can use to request a quote for BMB2A1000BN7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.