Status: | Unknown |
---|---|
Series: | BMB-P Series |
RoHS: | Unknown |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 220ohm |
DC Current Rating | 2A |
Product Range | BMB-P Series |
DC Resistance Max | 0.1ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
FERRITE BEAD, 0R1, 2A, 0603 | Farnell |
Ferrite Bead, 0R1, 2A, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a BMB1J0220PN8?
Additional datasheets, footprints and schematics for BMB1J0220PN8 are listed on our Part Details page. You can also find images and similar parts to BMB1J0220PN8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMB1J0220PN8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMB1J0220PN8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMB1J0220PN8 fall under?
The BMB1J0220PN8 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to BMB1J0220PN8 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMB1J0220PN8 you can contact the distributor directly for product support, shipping queries etc.
Is the BMB1J0220PN8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMB1J0220PN8 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BMB1J0220PN8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMB1J0220PN8 often in real-time on the comparison pages.
What if I can't find stock of BMB1J0220PN8?
You can fill out our help required form which you can use to request a quote for BMB1J0220PN8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.