Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1,968
in stock
|
Buy Now | |
RS
from US$2.02
|
1,720
in stock
|
Buy Now | |
CoreStaff
from US$2.82
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
-
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q100 Qualified(Grade 1) |
High-Side Floating Supply Voltage 1200V |
Active Miller Clamping |
Under Voltage Lockout Function |
3.3V and 5.0V Input Logic Compatible |
Channel | 2 |
---|---|
High-side floating supply voltage [V] | 1200 |
Turn-on/off time (Typ.) [ns] | 55 |
Vcc(Min.)[V] | 10 |
Vcc(Max.)[V] | 24 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 6.5x8.1 (t=2.01) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM60212FV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
High and Low Side Driver | RS |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
BM60212 Series 1200 V 75 ns Surface Mount High and Low Side Driver - SSOP-B20W | Future Electronics |
MOSFET and Power Driver 2-OUT Hi/Lo Side Non-Inv 20-Pin SSOP-BW Emboss T/R | Avnet America |
MOSFET DRIVER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a BM60212FV-CE2?
Additional datasheets, footprints and schematics for BM60212FV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM60212FV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM60212FV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM60212FV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM60212FV-CE2 fall under?
The BM60212FV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to BM60212FV-CE2 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM60212FV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM60212FV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM60212FV-CE2 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for BM60212FV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM60212FV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM60212FV-CE2?
You can fill out our help required form which you can use to request a quote for BM60212FV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.