Status: | Unknown |
---|---|
Series: | BLM31KN Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,133
in stock
|
Buy Now | |
element14
from US$0.13
|
5,133
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 600ohm |
DC Current Rating | 2A |
Product Range | BLM31KN Series |
DC Resistance Max | 0.038ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Bead, Auto, 600 Ohm, 2A, 1206 | Newark Electronics |
FERRITE BEAD, AUTO, 600 OHM, 2A, 1206 | element14 |
BLM31KN 600R 2000mA Rdc=0,038R | Rutronik |
1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 38mOhm | Future Electronics |
Ferrite Bead, 1206 [3216 Metric], 600 Ohm, 2 A, 38 Milliohm, ± 25% | Avnet America |
600 OHM GENERAL PURPOSE | TTI Europe |
Ferrite Bead, 1206 [3216 Metric], 600 Ohm, 2 A, 38 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a BLM31KN601BH1L?
Additional datasheets, footprints and schematics for BLM31KN601BH1L are listed on our Part Details page. You can also find images and similar parts to BLM31KN601BH1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM31KN601BH1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM31KN601BH1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM31KN601BH1L fall under?
The BLM31KN601BH1L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM31KN601BH1L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM31KN601BH1L you can contact the distributor directly for product support, shipping queries etc.
Is the BLM31KN601BH1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM31KN601BH1L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for BLM31KN601BH1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM31KN601BH1L often in real-time on the comparison pages.
What if I can't find stock of BLM31KN601BH1L?
You can fill out our help required form which you can use to request a quote for BLM31KN601BH1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.