Status: | Unknown |
---|---|
Series: | BLM21 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,438
in stock
|
Buy Now | |
element14
from US$0.09
|
3,438
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 180ohm |
DC Current Rating | 4A |
Product Range | BLM21 Series |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Bead, Aec-Q200, 180 Ohm, 0402 | Newark Electronics |
FERRITE BEAD, AEC-Q200, 180 OHM, 0402 | element14 |
Ferrite: bead | Transfer Multisort Elektronik |
Ferrite Chip Bead 180Ohm 2-Pin 0805 Paper T/R | Avnet Abacus |
BLM21SP 180R 4000mA Rdc=0,020 | Rutronik |
180 OHM 25% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a BLM21SP181SH1D?
Additional datasheets, footprints and schematics for BLM21SP181SH1D are listed on our Part Details page. You can also find images and similar parts to BLM21SP181SH1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM21SP181SH1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM21SP181SH1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM21SP181SH1D fall under?
The BLM21SP181SH1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM21SP181SH1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM21SP181SH1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM21SP181SH1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM21SP181SH1D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for BLM21SP181SH1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM21SP181SH1D often in real-time on the comparison pages.
What if I can't find stock of BLM21SP181SH1D?
You can fill out our help required form which you can use to request a quote for BLM21SP181SH1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.