Status: | Unknown |
---|---|
Series: | BLM21P Series |
RoHS: | Unknown |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0200
|
512,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0248
|
568,000
in stock
|
Buy Now | |
Avnet America
from US$0.0290
|
280,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
127,716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
103,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.0279
|
67,233
in stock
|
Buy Now | |
element14
from US$0.0272
|
44,238
in stock
|
Buy Now | |
Farnell
from US$0.0245
|
44,238
in stock
|
Buy Now | |
RS
from US$0.0325
|
36,450
in stock
|
Buy Now | |
Rutronik
from US$0.0202
|
24,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0148
|
3,250
in stock
|
Buy Now | |
Avnet Abacus
-
|
732,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0234
|
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 60ohm |
DC Current Rating | 3A |
Product Range | BLM21P Series |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Mounting | SMD |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Resistance | 0.025ohm |
60 OHM POWER | TTI Europe |
BLM Series 0805 60 Ohm 3000 mA 0.025 DCR SMD Ferrite Bead | Future Electronics |
Ferrite Bead, 0805 [2012 Metric], 60 Ohm, 3.5 A, 20 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0.02Ohm, 3.5A, 0805 | Newark Electronics |
Ferrite: bead | Transfer Multisort Elektronik |
FERRITE BEAD, 0.02OHM, 3.5A, 0805 | element14 |
Ferrite bead 0805 SMD 60R 3A | RS |
BLM21PG 60R 3500mA Rdc=0,02R | Rutronik |
SMD Ferrite 0805 60 Ohm +-25% 3500mA | Schukat Electronic |
Ferrite Bead, 0805 [2012 Metric], 60 Ohm, 3.5 A, 20 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a BLM21PG600SN1D?
Additional datasheets, footprints and schematics for BLM21PG600SN1D are listed on our Part Details page. You can also find images and similar parts to BLM21PG600SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM21PG600SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM21PG600SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM21PG600SN1D fall under?
The BLM21PG600SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM21PG600SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM21PG600SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM21PG600SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM21PG600SN1D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BLM21PG600SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM21PG600SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM21PG600SN1D?
You can fill out our help required form which you can use to request a quote for BLM21PG600SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.