Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
High Output Voltage Accuracy: ±1 % |
(±25mV on VOUT<2.5V products) |
Dropout voltage: 60mV (IOUT=100mA) |
Compatible with small ceramic capacitor |
Output Voltage ON/OFF Control |
Built-in Over Current Protection Circuit (OCP) |
Built-in Thermal Shutdown Circuit (TSD) |
Ultra-small power package:HVSOF6 |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 2.5 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.3 |
Circuit Current[mA] | 0.065 |
Output Short Current[mA] | 100 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.06(Io=0.1A) |
Ripple Rejection [dB] | 60 |
Load Regulation[mV] | 6(Io=1 to 100mA) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 1.6x3 (t=0.75) |
Data Sheet |
---|
BH33M0AWHFV Data Sheet |
Application Note |
---|
BHxxM0A, BHxxMA3 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 3.3V, 0.3A, -25 To 85Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 0.3A, -25 TO 85DEG C | element14 |
LDO Regulator POS 3.3V 0.3A 6-Pin HVSOF Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BH33M0AWHFV-TR?
Additional datasheets, footprints and schematics for BH33M0AWHFV-TR are listed on our Part Details page. You can also find images and similar parts to BH33M0AWHFV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BH33M0AWHFV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BH33M0AWHFV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BH33M0AWHFV-TR fall under?
The BH33M0AWHFV-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BH33M0AWHFV-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BH33M0AWHFV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BH33M0AWHFV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BH33M0AWHFV-TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BH33M0AWHFV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BH33M0AWHFV-TR often in real-time on the comparison pages.
What if I can't find stock of BH33M0AWHFV-TR?
You can fill out our help required form which you can use to request a quote for BH33M0AWHFV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.