Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 28V |
DC / DC Converter IC Case | SOP |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Nom. | 5V |
Switching Frequency | 330kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Conv DC-DC Single Step Down 7V to 28V 8-Pin SOP-J Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 330KHZ, 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD9E103FJ-E2?
Additional datasheets, footprints and schematics for BD9E103FJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9E103FJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9E103FJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9E103FJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9E103FJ-E2 fall under?
The BD9E103FJ-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD9E103FJ-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9E103FJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9E103FJ-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9E103FJ-E2 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for BD9E103FJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9E103FJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9E103FJ-E2?
You can fill out our help required form which you can use to request a quote for BD9E103FJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.