Status: | Unknown |
---|---|
Series: | 5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.8V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | HTSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 5V |
Silicon Manufacturer | Rohm Semiconductor |
Ldo, Fixed, Aec-Q100, 5V, 0.2A, Htsop-8 | Newark Electronics |
LDO, FIXED, AEC-Q100, 5V, 0.2A, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD750L2EFJ-C?
Additional datasheets, footprints and schematics for BD750L2EFJ-C are listed on our Part Details page. You can also find images and similar parts to BD750L2EFJ-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD750L2EFJ-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD750L2EFJ-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD750L2EFJ-C fall under?
The BD750L2EFJ-C is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.
Can I view similar or alternative parts?
You can view similar parts to BD750L2EFJ-C when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD750L2EFJ-C you can contact the distributor directly for product support, shipping queries etc.
Is the BD750L2EFJ-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD750L2EFJ-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD750L2EFJ-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD750L2EFJ-C often in real-time on the comparison pages.
What if I can't find stock of BD750L2EFJ-C?
You can fill out our help required form which you can use to request a quote for BD750L2EFJ-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.