BD733L2FP-C Power Management Development Kits by Rohm

LDO FIXED AEC-Q100 3.3V 0.2A HTSOP

Status: Unknown
Series: 3.3V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.63

Distributor Stock
Logo for Farnell
Farnell
from US$15.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.74
-
Buy Now
Logo for element14
element14
from US$18.42
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 4.37V
Input Voltage Max 45V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 600mV
LDO Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 200mA LDO Voltage Regulators
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Output Voltage Nom. 3.3V
Silicon Manufacturer Rohm Semiconductor

Alternative Descriptions

Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop | Newark Electronics
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, HTSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD733L2FP-C?

Additional datasheets, footprints and schematics for BD733L2FP-C are listed on our Part Details page. You can also find images and similar parts to BD733L2FP-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD733L2FP-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD733L2FP-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD733L2FP-C fall under?

The BD733L2FP-C is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.

Can I view similar or alternative parts?

You can view similar parts to BD733L2FP-C when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD733L2FP-C you can contact the distributor directly for product support, shipping queries etc.

Is the BD733L2FP-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BD733L2FP-C have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD733L2FP-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD733L2FP-C often in real-time on the comparison pages.

What if I can't find stock of BD733L2FP-C?

You can fill out our help required form which you can use to request a quote for BD733L2FP-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay