Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,821
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Maximum output current: 1A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PDMOS output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 26.5 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=500mA) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 0.05(Io=5mA to 1A) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 6.5x9.5 (t=2.5) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD50C0AWFP-C Data Sheet |
Application Note |
---|
BDxxC0A, BDxxD0A Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
35V Voltage Resistance 1A LDO Regulator | RS |
Ldo, Fixed, Aec-Q100, 5V, 1A, To-252-5 | Newark Electronics |
35V Voltage Resistance 1A LDO Regulators | Future Electronics |
LDO Regulator Pos 5V 1A 5-Pin TO-252 Emboss T/R | Avnet America |
LDO, FIXED, AEC-Q100, 5V, 1A, TO-252-5 | element14 |
Where can I find additional details, specifications and documents for a BD50C0AWFP-CE2?
Additional datasheets, footprints and schematics for BD50C0AWFP-CE2 are listed on our Part Details page. You can also find images and similar parts to BD50C0AWFP-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD50C0AWFP-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD50C0AWFP-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD50C0AWFP-CE2 fall under?
The BD50C0AWFP-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD50C0AWFP-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD50C0AWFP-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD50C0AWFP-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD50C0AWFP-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BD50C0AWFP-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD50C0AWFP-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD50C0AWFP-CE2?
You can fill out our help required form which you can use to request a quote for BD50C0AWFP-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.