Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
2,260
in stock
|
Buy Now | |
CoreStaff
from US$0.69
|
2,269
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
35
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
-
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.80
|
-
|
Buy Now |
Qualified for Automotive Applications |
Wide Temperature Range: -40℃ to +150℃ |
Wide Operating Input Range: 3.0V to 42V |
Low Quiescent Current: 40μA (Typ.) |
Output Current: 200mA |
High Output Voltage Accuracy: ±2% |
Over Current Protection (OCP) |
Thermal Shutdown Protection (TSD) |
AEC-Q100 Qualified |
Breakdown Voltage(Max.)[V] | 42 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3.9 |
Vin(Max.)[V] | 42 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.04 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=100mA) |
Ripple Rejection [dB] | 65 |
Load Regulation[mV] | 10(Io=10mA to 100mA ) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD433M2EFJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
HTSOP-J8 Package Thermal Resistance Information (S) |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
200mA 3.3V 5.0V LDO Regulator HTSOP-J8 | RS |
LDO VREG 3.3V 0.2A HTSOP-J8 | Rutronik |
Fixed Ldo Voltage Regulator, 4.3V To 42V, 200Mv Dropout, 3.3Vout, 200Maout, Htsop-8 Rohs Compliant: Yes |Rohm BD433M2EFJ-CE2 | Newark Electronics |
BD4xxM2-C Series 3.3 V 200 mA SMT Positive Fixed LDO Regulator - HTSOP-J8 | Future Electronics |
LDO Regulator Pos 3.3V 0.2A 8-Pin HTSOP-J Embossed T/R | Avnet America |
LDO, FIXED, 3.3V, 0.2A, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD433M2EFJ-CE2?
Additional datasheets, footprints and schematics for BD433M2EFJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD433M2EFJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD433M2EFJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD433M2EFJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD433M2EFJ-CE2 fall under?
The BD433M2EFJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD433M2EFJ-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD433M2EFJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD433M2EFJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD433M2EFJ-CE2 have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for BD433M2EFJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD433M2EFJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD433M2EFJ-CE2?
You can fill out our help required form which you can use to request a quote for BD433M2EFJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.