Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
Qualified for Automotive Applications |
Wide Temperature Range(Tj): -40℃ to +150℃ |
Wide Operating Input Range: 3V to 42V |
Low Quiescent Current: 40µA(Typ) |
Output Voltage Tracking Accuracy: ±10mV |
Over Current Protection(OCP) |
Thermal Shutdown Protection(TSD) |
Breakdown Voltage(Max.)[V] | 45 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 45 |
Additional Feature | Offset Voltage = ±10mV |
Iout(Max.)[A] | 0.25 |
Circuit Current[mA] | 0.04 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.28(Io=200mA) |
Ripple Rejection [dB] | 80 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size | 6.6x10.1 (t=2.38) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD42530FPJ-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ldo, Aec-Q100, Adj, 0.25A, To-252-5 | Newark Electronics |
Voltage Tracker 5.6V to 42V 5-Pin TO-252J Emboss T/R | Avnet America |
LDO, AEC-Q100, ADJ, 0.25A, TO-252-5 | element14 |
Where can I find additional details, specifications and documents for a BD42530FPJ-CE2?
Additional datasheets, footprints and schematics for BD42530FPJ-CE2 are listed on our Part Details page. You can also find images and similar parts to BD42530FPJ-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD42530FPJ-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD42530FPJ-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD42530FPJ-CE2 fall under?
The BD42530FPJ-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD42530FPJ-CE2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD42530FPJ-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD42530FPJ-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD42530FPJ-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD42530FPJ-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD42530FPJ-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD42530FPJ-CE2?
You can fill out our help required form which you can use to request a quote for BD42530FPJ-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.