Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.07
Ultra Low Noise, High PSRR |
Stable at 1µF ceramic input and output capacitors |
Standby Mode that is controlled by Enable pin |
Dropout Voltage: 200mV (at 500mA load) |
Under Voltage Lockout Protection, Current Limit and Short Circuit Protection, Thermal Shutdown Protection |
ch | 1 |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 1 to 4.5 |
Iout(Max.)[A] | 0.5 |
Output Voltage Noise (Typ.) [μVrms] | 3.3 |
PSRR | 90dB(1KHz, Typ.), 55dB(1MHz, Typ.) |
Input Transient Response (Typ.)[mV] | 3 |
Circuit Current[mA] | 1.33 |
Shutdown Function | No |
Standby Current (Typ.)[μA] | 0.02 |
Thermal Shut-down | Recover |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Soft Start | Variable |
Load Regulation[mV] | 3 |
Operating Temperature (Min.)[°C] | -10 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 2x3 (t=0.6) |
Data Sheet |
---|
BD37201NUX Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Adj, 1V-4.5V, 0.5A, Vson-8 | Newark Electronics |
LDO Regulator Pos 1V to 4.5V 0.5A 8-Pin VSON Emboss T/R | Avnet America |
LDO, ADJ, 1V-4.5V, 0.5A, VSON-8 | element14 |
Where can I find additional details, specifications and documents for a BD37201NUX-TR?
Additional datasheets, footprints and schematics for BD37201NUX-TR are listed on our Part Details page. You can also find images and similar parts to BD37201NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD37201NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD37201NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD37201NUX-TR fall under?
The BD37201NUX-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD37201NUX-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD37201NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD37201NUX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD37201NUX-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD37201NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD37201NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BD37201NUX-TR?
You can fill out our help required form which you can use to request a quote for BD37201NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.