Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Low-saturation voltage type P-channel DMOS output transistors |
Low-ESR ceramic capacitors can be used as output capacitors. |
Vcc power supply voltage=36 V |
Built-in overcurrent protection circuit and thermal shutdown circuit |
Breakdown Voltage(Max.)[V] | 36 |
---|---|
ch | 1 |
Vin(Min.)[V] | 5.6 |
Vin(Max.)[V] | 30 |
Vout (Typ.) [V] | 5 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.3 |
Circuit Current[mA] | 0.5 |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.2(Io=0.2A) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BD3650FP-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 5V, 0.3A, To-252-3 | Newark Electronics |
LDO Regulator Pos 5V 0.3A 3-Pin TO-252 Emboss T/R | Avnet America |
LDO, FIXED, 5V, 0.3A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a BD3650FP-ME2?
Additional datasheets, footprints and schematics for BD3650FP-ME2 are listed on our Part Details page. You can also find images and similar parts to BD3650FP-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3650FP-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3650FP-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3650FP-ME2 fall under?
The BD3650FP-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3650FP-ME2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3650FP-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3650FP-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3650FP-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD3650FP-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3650FP-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD3650FP-ME2?
You can fill out our help required form which you can use to request a quote for BD3650FP-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.