Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.69
Internal high-precision reference voltage circuit (0.65V±1%) |
Built-in VCC under voltage lock out circuit (VCC=3.80V) |
NRCS (soft start) function reduces the magnitude of in-rush current |
Internal Nch MOSFET driver offers low ON resistance (65mΩ typ) |
Built-in current limit circuit (3.0A min) |
Built-in thermal shutdown (TSD) circuit |
Variable output (0.65 to 2.7V) |
Incorporates high-power VQFN020V4040 package : 4.0x4.0x0.9 (mm) |
Tracking function |
Breakdown Voltage(Max.)[V] | 6 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4.3 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 0.65 to 2.7 |
Vin 2ch[V] | 0.75 to Vcc-1 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 3 |
Circuit Current[mA] | 0.7 |
Thermal Shut-down | Recover |
Over Current Protection | Yes |
Under Voltage Lock Out | Yes |
Soft Start | Variable |
Operating Temperature (Min.)[°C] | -10 |
Operating Temperature (Max.)[°C] | 100 |
Package Size | 4x4 (t=1) |
Data Sheet |
---|
BD3508MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Adj, 1.2V, 3A, -10 To 100Deg C | Newark Electronics |
LDO Regulator Pos 0.65V to 2.7V 3A 20-Pin VQFN-V EP T/R | Avnet America |
LDO, ADJ, 1.2V, 3A, -10 TO 100DEG C | element14 |
Where can I find additional details, specifications and documents for a BD3508MUV-E2?
Additional datasheets, footprints and schematics for BD3508MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD3508MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3508MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3508MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3508MUV-E2 fall under?
The BD3508MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD3508MUV-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3508MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3508MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD3508MUV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD3508MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3508MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD3508MUV-E2?
You can fill out our help required form which you can use to request a quote for BD3508MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.