Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.96
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Maximum output current: 2A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PDMOS output |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 25 |
Vout (Typ.) [V] | 3 to 15 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 2 |
Circuit Current[mA] | 0.5 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
I/O Voltage Difference (Typ.)[V] | 0.4(Io=1A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | Vo x 0.7%(Io=5mA to 1A) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 2.2 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BD00D0AWHFP Data Sheet |
Application Note |
---|
BDxxD0A Series Dropout Voltage |
BDxxC0A, BDxxD0A Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
BD00D0AWHFP Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Adj, 15V, 2A, -40 To 105Deg C | Newark Electronics |
Linear Voltage Regulator IC Positive Adjustable 1 Output 3 V ~ 15 V 2A HRP-5 | Future Electronics |
LDO Regulator Pos 3V to 15V 2A 5-Pin HRP Emboss T/R | Avnet America |
LDO, ADJ, 15V, 2A, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD00D0AWHFP-TR?
Additional datasheets, footprints and schematics for BD00D0AWHFP-TR are listed on our Part Details page. You can also find images and similar parts to BD00D0AWHFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD00D0AWHFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD00D0AWHFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD00D0AWHFP-TR fall under?
The BD00D0AWHFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD00D0AWHFP-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD00D0AWHFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD00D0AWHFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD00D0AWHFP-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD00D0AWHFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD00D0AWHFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD00D0AWHFP-TR?
You can fill out our help required form which you can use to request a quote for BD00D0AWHFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.