Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.47
Output Type | Adjustable |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 26.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 3V |
Adjustable Output Voltage Max | 15V |
Output Current | 1A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Aec-Q100, Adj, 3-15V, 1A, To-252-5 | Newark Electronics |
LDO Regulator POS 3V to 15V 1A 5-Pin TO-252S Embossed T/R | Avnet America |
LDO, AEC-Q100, ADJ, 3-15V, 1A, TO-252-5 | element14 |
Where can I find additional details, specifications and documents for a BD00C0AWFPS-ME2?
Additional datasheets, footprints and schematics for BD00C0AWFPS-ME2 are listed on our Part Details page. You can also find images and similar parts to BD00C0AWFPS-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD00C0AWFPS-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD00C0AWFPS-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD00C0AWFPS-ME2 fall under?
The BD00C0AWFPS-ME2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD00C0AWFPS-ME2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD00C0AWFPS-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD00C0AWFPS-ME2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD00C0AWFPS-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD00C0AWFPS-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD00C0AWFPS-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD00C0AWFPS-ME2?
You can fill out our help required form which you can use to request a quote for BD00C0AWFPS-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.