Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Schottky Rectifier, 200Ma 50V Do-35 | Newark Electronics |
Diode Small Signal Schottky 50V 0.2A 2-Pin DO-35 Ammo | Avnet America |
.2 A 50V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT86S-TAP?
Additional datasheets, footprints and schematics for BAT86S-TAP are listed on our Part Details page. You can also find images and similar parts to BAT86S-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT86S-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT86S-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT86S-TAP fall under?
The BAT86S-TAP is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT86S-TAP when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT86S-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT86S-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT86S-TAP have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BAT86S-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT86S-TAP often in real-time on the comparison pages.
What if I can't find stock of BAT86S-TAP?
You can fill out our help required form which you can use to request a quote for BAT86S-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.