Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Distrelec
from US$0.09
|
45,136
in stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0419
|
9,680
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0415
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
198
in stock
|
Buy Now | |
Conrad
from US$0.12
|
186
in stock
|
Buy Now | |
element14
from US$0.0462
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0378
|
-
|
Buy Now | |
TTI Europe
from US$0.0343
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Vishay Schottky Diode, 200mA, 30V, DO-35 | Distrelec |
BAT85S Series 30 V 5 A Small Signal Schottky Diode - DO-35 | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky 30V 0,2A DO35 | Schukat Electronic |
Configuration (diode): Single | Conrad |
DIODE, SCHOTTKY, AEC-Q101, 30V, DO-204AH | element14 |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 Ammo | EBV Elektronik |
.2 A 30V DO35 | TTI Europe |
Schottky Rectifier, 200Ma 30V Do-35 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT85S-TAP?
Additional datasheets, footprints and schematics for BAT85S-TAP are listed on our Part Details page. You can also find images and similar parts to BAT85S-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT85S-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT85S-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT85S-TAP fall under?
The BAT85S-TAP is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT85S-TAP when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT85S-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT85S-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT85S-TAP have stock available?
Authorised distributors including Distrelec, Future Electronics, Transfer Multisort Elektronik, Schukat Electronic and Chip One Stop have stock available or on a lead time for BAT85S-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT85S-TAP often in real-time on the comparison pages.
What if I can't find stock of BAT85S-TAP?
You can fill out our help required form which you can use to request a quote for BAT85S-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.