BAT83S-TR Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA, 60V DO-35

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0364

Distributor Stock
Logo for RS
RS
from US$0.0462
17,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0448
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0365
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0460
-
Buy Now
Logo for element14
element14
from US$0.0396
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0364
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 30mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 500mA
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Schottky Diode 60V 30mA Signal DO-35 | RS
Diode Small Signal Schottky 60V 0.03A 2-Pin DO-35 T/R | EBV Elektronik
Schottky Diodes & Rectifiers 150mA 60 Volt 500mA IFSM | Future Electronics
BAT83S-TR, Schottky Diode, 60V 30mA, 2-Pin DO-35 | Siliconix / Vishay BAT83S-TR | RS Americas
SCHOTTKY DIODE, 30MA FORWARD | element14
.03 A 60V DO35 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT83S-TR?

Additional datasheets, footprints and schematics for BAT83S-TR are listed on our Part Details page. You can also find images and similar parts to BAT83S-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT83S-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT83S-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT83S-TR fall under?

The BAT83S-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT83S-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT83S-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BAT83S-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAT83S-TR have stock available?

Authorised distributors including RS, EBV Elektronik, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for BAT83S-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT83S-TR often in real-time on the comparison pages.

What if I can't find stock of BAT83S-TR?

You can fill out our help required form which you can use to request a quote for BAT83S-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay