Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0158
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0158
|
3,081,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
504,000
in stock
|
Buy Now | |
Avnet America
from US$0.0161
|
504,000
in stock
|
Buy Now | |
RS
from US$0.07
|
179,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.0196
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0345
|
13,298
in stock
|
Buy Now | |
Farnell
from US$0.0337
|
13,298
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
1,556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0210
|
530
in stock
|
Buy Now | |
Avnet Silica
-
|
3,678,000
in stock
|
Buy Now | |
Rutronik
from US$0.0203
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Max | 5ns |
BAT54WS Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOD-363 | Future Electronics |
Schottky Diode Sod323 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAT54WS-7-F | Newark Electronics |
Small Signal Schottky Diode, Single ,30 V, 100 mA, 1 V, 600 mA, 150 °C, SOD-323, 2 Pins | Avnet America |
Schottky Diode 200mA 30V 0.5Vf SOD323 | RS |
Schottky Diode 200mA 30V 0.5Vf SOD323 | Diodes Inc BAT54WS-7-F | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single ,30 V, 100 mA, 1 V, 600 mA, 150 �C, SOD-323, 2 Pins | Avnet Silica |
SCHOTTKY-DIODE 0,2A 30V SOD323 | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAT54WS-7-F?
Additional datasheets, footprints and schematics for BAT54WS-7-F are listed on our Part Details page. You can also find images and similar parts to BAT54WS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54WS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54WS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54WS-7-F fall under?
The BAT54WS-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54WS-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54WS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54WS-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54WS-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Avnet Asia have stock available or on a lead time for BAT54WS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54WS-7-F often in real-time on the comparison pages.
What if I can't find stock of BAT54WS-7-F?
You can fill out our help required form which you can use to request a quote for BAT54WS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.