Status: | Unknown |
---|---|
Series: | BAT54W |
RoHS: | Compliant |
Prices starting from US$0.0378
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0462
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,535
in stock
|
Buy Now | |
element14
from US$0.05
|
2,535
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
2,535
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0383
|
-
|
Buy Now | |
Future Electronics
from US$0.0393
|
-
|
Buy Now | |
Avnet America
from US$0.0378
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now |
These diodes feature very low turn-on voltage and fast switching |
These devices are protected by a PN junction guard ring against excessive voltage, such as electrostatic discharges |
AEC-Q101 qualified available |
Datasheet |
---|
BAT54W |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Schottky Diode 30V 200mA Signal SOD-123 | RS |
Schottky Diode, Single, 40V, Sod-123 Rohs Compliant: Yes |Vishay BAT54W-E3-08 | Newark Electronics |
SCHOTTKY DIODE, SINGLE, 40V, SOD-123 | element14 |
Small-Signal Diodes | EBV Elektronik |
SCHOTTKY-DIO. 30V 0,20A SOD123 | Rutronik |
BAT54W Series 30 V Surface Mount Schottky Barrier Diodes - SOD-123 | Future Electronics |
BAT54W-E3-08, SMT Schottky Diode, 30V 200mA, 5ns, 2-Pin SOD-123 | Siliconix / Vishay BAT54W-E3-08 | RS Americas |
.2 A 30V SOD123 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT54W-E3-08?
Additional datasheets, footprints and schematics for BAT54W-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAT54W-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54W-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54W-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54W-E3-08 fall under?
The BAT54W-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54W-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54W-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54W-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAT54W-E3-08 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BAT54W-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54W-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAT54W-E3-08?
You can fill out our help required form which you can use to request a quote for BAT54W-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.