Status: | Active |
---|---|
Series: | BAT54SL |
RoHS: | Compliant |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0127
|
3,891,000
in stock
|
Buy Now | |
Avnet America
from US$0.0125
|
741,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
83,459
in stock
|
Buy Now | |
element14
from US$0.0492
|
70,314
in stock
|
Buy Now | |
Farnell
from US$0.05
|
59,332
in stock
|
Buy Now | |
RS
from US$0.0175
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0161
|
5,900
in stock
|
Buy Now | |
Micros
from US$0.0199
|
5,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
3,105
in stock
|
Buy Now | |
EBV Elektronik
-
|
981,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0185
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | BAT54SL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
BAT Series 30 V 2 uA Surface Mount Schottky Barrier Diodes - SOT-23 | Future Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Rectifier Array, Dual Series, 200Ma, Sot-23 | Newark Electronics |
DIODE, SIGNAL, 30V, SOT-23 | element14 |
RLBAT54SLT1G | RS |
2xSMD Schottky 30V 0,2A SOT23 | Schukat Electronic |
0,2A | Micros |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BAT54SLT1G?
Additional datasheets, footprints and schematics for BAT54SLT1G are listed on our Part Details page. You can also find images and similar parts to BAT54SLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54SLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54SLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54SLT1G fall under?
The BAT54SLT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54SLT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54SLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54SLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54SLT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT54SLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54SLT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54SLT1G?
You can fill out our help required form which you can use to request a quote for BAT54SLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.