BAT54S-GS08 Diodes by Vishay Intertechnology

DIODE, ULTRAFAST, 0.2A, 30V, SOT-23, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Dual Series
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 200mA
Forward Voltage VF Max 800mV
Forward Surge Current Ifsm Max 600mA
RoHS Compliant Yes

Alternative Descriptions

Diode, Ultrafast, 0.2A, 30V, Sot-23, Full Reel | Newark Electronics
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT54S-GS08?

Additional datasheets, footprints and schematics for BAT54S-GS08 are listed on our Part Details page. You can also find images and similar parts to BAT54S-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT54S-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54S-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT54S-GS08 fall under?

The BAT54S-GS08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT54S-GS08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54S-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the BAT54S-GS08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BAT54S-GS08 have stock available?

Authorised distributors including Newark Electronics and EBV Elektronik have stock available or on a lead time for BAT54S-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT54S-GS08 often in real-time on the comparison pages.

What if I can't find stock of BAT54S-GS08?

You can fill out our help required form which you can use to request a quote for BAT54S-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay