Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0134
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0139
|
4,542,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
1,686,000
in stock
|
Buy Now | |
Avnet America
from US$0.0139
|
1,686,000
in stock
|
Buy Now | |
element14
from US$0.0205
|
1,361,065
in stock
|
Buy Now | |
Farnell
from US$0.0242
|
1,061,850
in stock
|
Buy Now | |
Rutronik
from US$0.0164
|
411,000
in stock
|
Buy Now | |
RS
from US$0.0487
|
368,600
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
9,535
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0195
|
1,350
in stock
|
Buy Now | |
Avnet Silica
-
|
270,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Max | 5ns |
BAT54S Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Schottky Diode Sot23 T&r 3K Rohs Compliant: Yes |Diodes Inc. BAT54S-7-F | Newark Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SCHOTTKY, 0.2W, 30V, SOT23-3 | element14 |
SCHOTTKY-DIODE 0,2A 30V SOT23 | Rutronik |
Schottky Diode 2xSeries 200mA 30V SOT23 | RS |
Schottky Diode 2xSeries 200mA 30V SOT23 | Diodes Inc BAT54S-7-F | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAT54S-7-F?
Additional datasheets, footprints and schematics for BAT54S-7-F are listed on our Part Details page. You can also find images and similar parts to BAT54S-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54S-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54S-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54S-7-F fall under?
The BAT54S-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54S-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54S-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54S-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54S-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAT54S-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54S-7-F often in real-time on the comparison pages.
What if I can't find stock of BAT54S-7-F?
You can fill out our help required form which you can use to request a quote for BAT54S-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.