Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Current Ir Max | 2µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | L44 |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, SOT-23 | RS |
Diode, Schottky, 30V, 0.2A, Sot-23 | Newark Electronics |
Diode Schottky 30V 0.2A 3-Pin SOT-23 Plastic T/R | Avnet America |
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAT54S RF?
Additional datasheets, footprints and schematics for BAT54S RF are listed on our Part Details page. You can also find images and similar parts to BAT54S RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54S RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54S RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54S RF fall under?
The BAT54S RF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54S RF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54S RF you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54S RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54S RF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAT54S RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54S RF often in real-time on the comparison pages.
What if I can't find stock of BAT54S RF?
You can fill out our help required form which you can use to request a quote for BAT54S RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.