Status: | Active |
---|---|
Series: | BAT54L |
RoHS: | Compliant |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0116
|
630,000
in stock
|
Buy Now | |
element14
from US$0.05
|
30,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.0186
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0149
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.0165
|
6,000
in stock
|
Buy Now | |
RS
from US$0.0275
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0174
|
780
in stock
|
Buy Now | |
Avnet Silica
-
|
111,000
in stock
|
Buy Now | |
Avnet America
from US$0.0123
|
-
|
Buy Now | |
Avnet Asia
from US$0.0183
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 0.35 Volts (Typ) @ IF = 10 mAdc |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOT-23-3 |
BAT54LT1G Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics |
DIODE, SIGNAL, 30V, SOT-23 | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 800 Mv, 600 Ma, 125 C Rohs Compliant: Yes |Onsemi BAT54LT1G | Newark Electronics |
DIODE, SIGNAL, 30V, SOT-23, FULL REEL | Farnell |
SMD Schottky 30V 0,2A SOT323 | Schukat Electronic |
Diode Schottky Si 0.2A 3-Pin SOT-23 | Micros |
Schottky Diode 30V, BAT54LT1G | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAT54LT1G?
Additional datasheets, footprints and schematics for BAT54LT1G are listed on our Part Details page. You can also find images and similar parts to BAT54LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54LT1G fall under?
The BAT54LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BAT54LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BAT54LT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Schukat Electronic have stock available or on a lead time for BAT54LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54LT1G often in real-time on the comparison pages.
What if I can't find stock of BAT54LT1G?
You can fill out our help required form which you can use to request a quote for BAT54LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.