Status: | Active |
---|---|
Series: | BAT54 |
RoHS: | Compliant |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
633,000
in stock
|
Buy Now | |
Avnet America
from US$0.0280
|
324,000
in stock
|
Buy Now | |
element14
from US$0.07
|
80,508
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
79,389
in stock
|
Buy Now | |
Farnell
from US$0.06
|
79,389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0389
|
40,500
in stock
|
Buy Now | |
RS
from US$0.10
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
375,000
in stock
|
Buy Now | |
Avnet Silica
-
|
135,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS1242 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT54 Series 300 mA 0.9 V Schottky Diode Surface Mount - SOD-523 | Future Electronics |
Small Signal Schottky Diode, Single, 40 V, 300 mA, 900 mV, 1.25 A, 150 °C, SOD-523, 2 Pins | Avnet America |
DIODE, SCHOTTKY, 0.3A, 40V, SOD-523 | element14 |
Small Signal Diode, 40 V, 300 Ma, 900 Mv, 5 Ns, 1 A Rohs Compliant: Yes |Stmicroelectronics BAT54KFILM | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 0.3A SOD-523 | RS |
Small Signal Schottky Diode, Single, 40 V, 300 mA, 900 mV, 1.25 A, 150 �C, SOD-523, 2 Pins | EBV Elektronik |
ST Schottky Diode, 300mA, 40V, SOD-523 | Distrelec |
Where can I find additional details, specifications and documents for a BAT54KFILM?
Additional datasheets, footprints and schematics for BAT54KFILM are listed on our Part Details page. You can also find images and similar parts to BAT54KFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54KFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54KFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54KFILM fall under?
The BAT54KFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT54KFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54KFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54KFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54KFILM have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for BAT54KFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54KFILM often in real-time on the comparison pages.
What if I can't find stock of BAT54KFILM?
You can fill out our help required form which you can use to request a quote for BAT54KFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.