BAT54JW-7-F Semiconductors - Discretes by Multicomp

DIODE ULTRAFAST RECOVERY 100mA 30V S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.0486
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
2,925
in stock
Buy Now
Logo for element14
element14
from US$0.12
2,925
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now

Specifications

Diode Configuration Dual Isolated
Repetitive Reverse Voltage Vrrm Max 30V
Forward Current If(AV) 100mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 600mA


BAT54JW-7-F Diodes by Multicomp Pro

DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Diode Configuration Dual Isolated
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 100mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 600mA
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT54JW-7-F?

Additional datasheets, footprints and schematics for BAT54JW-7-F are listed on our Part Details page. You can also find images and similar parts to BAT54JW-7-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT54JW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54JW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT54JW-7-F fall under?

The BAT54JW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT54JW-7-F when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54JW-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BAT54JW-7-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAT54JW-7-F have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BAT54JW-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT54JW-7-F often in real-time on the comparison pages.

What if I can't find stock of BAT54JW-7-F?

You can fill out our help required form which you can use to request a quote for BAT54JW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay