Status: | Active |
---|---|
Series: | BAT54-Y |
RoHS: | Compliant |
Prices starting from US$0.0455
AEC-Q101 qualified |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS6883 Automotive small signal Schottky diodes |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky 40V 0.3A 3-Pin SOT-323 T/R | Avnet America |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics BAT54CWFILMY | Newark Electronics |
Rectifier Diode Small Signal Schottky 40V 0.3A 5ns Automotive 3-Pin SOT-323 T/R | Future Electronics |
SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.3A | element14 |
Where can I find additional details, specifications and documents for a BAT54CWFILMY?
Additional datasheets, footprints and schematics for BAT54CWFILMY are listed on our Part Details page. You can also find images and similar parts to BAT54CWFILMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54CWFILMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54CWFILMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54CWFILMY fall under?
The BAT54CWFILMY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54CWFILMY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54CWFILMY you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54CWFILMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT54CWFILMY have stock available?
Authorised distributors including Avnet America, EBV Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for BAT54CWFILMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54CWFILMY often in real-time on the comparison pages.
What if I can't find stock of BAT54CWFILMY?
You can fill out our help required form which you can use to request a quote for BAT54CWFILMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.