Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0500
|
140,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0178
|
1,167,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
974,400
in stock
|
Buy Now | |
element14
from US$0.0294
|
952,327
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
788,824
in stock
|
Buy Now | |
Avnet America
from US$0.0146
|
156,000
in stock
|
Buy Now | |
Rutronik
from US$0.0175
|
111,000
in stock
|
Buy Now | |
RS Americas
from US$0.0170
|
5,729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0228
|
780
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Operating Temperature Max | 150°C |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Max | 5ns |
BAT54 Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Schottky Diode Array, 100 Ma, 30V, Sot-23 | Newark Electronics |
DIODE, SCHOTTKY, DUAL, 30V, 0.35W, SOT23 | element14 |
Small Signal Schottky Diode, Dual Common Cathode ,30 V, 200 mA, 800 mV, 600 mA, 150 °C, SOT-23, 3 Pins | Avnet America |
Schottky Diode 2x ComCath 0.2A 30V SOT23 | RS |
SCHOTTKY-DIODE 0,2A 30V SOT23 | Rutronik |
Schottky Diode 2x ComCath 0.2A 30V SOT23 | Diodes Inc BAT54C-7-F | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAT54C-7-F?
Additional datasheets, footprints and schematics for BAT54C-7-F are listed on our Part Details page. You can also find images and similar parts to BAT54C-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54C-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54C-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54C-7-F fall under?
The BAT54C-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54C-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54C-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54C-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54C-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAT54C-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54C-7-F often in real-time on the comparison pages.
What if I can't find stock of BAT54C-7-F?
You can fill out our help required form which you can use to request a quote for BAT54C-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.