Status: | Unknown |
---|---|
Series: | BAT54, BAT54A, BAT54C, BAT54S |
RoHS: | Compliant |
Prices starting from US$0.0202
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
10,074
in stock
|
Buy Now | |
TTI Europe
from US$0.0329
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,074
in stock
|
Buy Now | |
element14
from US$0.0396
|
10,074
in stock
|
Buy Now | |
Chip One Stop
from US$0.0202
|
5,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0359
|
2,535
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
These diodes feature very low turn-on voltage and fast switching |
These devices are protected by a PN junction guard ring against excessive voltage, such as electrostatic discharges |
AEC-Q101 qualified available |
Datasheet |
---|
BAT54, BAT54A, BAT54C, BAT54S |
General Information |
---|
Soldering Process |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Market Solutions Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
.2 A 30V SOT23 | TTI Europe |
Schottky Diode, Common Anode, 40V, Sot23 Rohs Compliant: Yes |Vishay BAT54A-E3-08 | Newark Electronics |
SCHOTTKY DIODE, COMMON ANODE, 40V, SOT23 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R | EBV Elektronik |
Schottky Diodes & Rectifiers 30 Volt 200mA Common Anode | Future Electronics |
Where can I find additional details, specifications and documents for a BAT54A-E3-08?
Additional datasheets, footprints and schematics for BAT54A-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAT54A-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54A-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54A-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54A-E3-08 fall under?
The BAT54A-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT54A-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54A-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54A-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAT54A-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BAT54A-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54A-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAT54A-E3-08?
You can fill out our help required form which you can use to request a quote for BAT54A-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.