Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0150
|
96,650
in stock
|
Buy Now | |
Micros
from US$0.0197
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
11,190
in stock
|
Buy Now | |
element14
from US$0.0301
|
11,190
in stock
|
Buy Now | |
Farnell
from US$0.0286
|
11,190
in stock
|
Buy Now | |
SOS electronic
from US$0.0132
|
3,200
in stock
|
Buy Now | |
Rutronik
from US$0.0138
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
2,876
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
1,148
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual, Com. Anode |
Power Rating (mW) | 330 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.32 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2 µA |
@ VR (V) | 25 V |
Capacitance CTOT Typ (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125 C |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
Diode, Schottky, 30V, 0.2A, Sot-23 | Newark Electronics |
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAT54A?
Additional datasheets, footprints and schematics for BAT54A are listed on our Part Details page. You can also find images and similar parts to BAT54A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54A fall under?
The BAT54A is listed under Nexperia product taxonomy > Diodes > Schottky diodes and rectifiers > Schottky diodes and rectifiers IF < 1 A.
Can I view similar or alternative parts?
You can view similar parts to BAT54A when available in the Schottky diodes and rectifiers IF < 1 A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54A you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT54A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAT54A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54A often in real-time on the comparison pages.
What if I can't find stock of BAT54A?
You can fill out our help required form which you can use to request a quote for BAT54A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.