Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Prices starting from US$0.0468
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
25,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
53,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
30,000
in stock
|
Buy Now | |
RS
from US$0.07
|
28,850
in stock
|
Buy Now | |
element14
from US$0.08
|
25,260
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,000
in stock
|
Buy Now | |
Kruse
-
|
1,086,000
in stock
|
Buy Now | |
Avnet America
from US$0.0468
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode, Schottky, Aec-Q101, 30V, Sot323 | Newark Electronics |
Infineon Schottky Diode | RS |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT323 | element14 |
BAT5404W Series 30 V 200 mA Surface Mount Silicon Schottky Diode - SOT-323 | Future Electronics |
Infineon Schottky Diode, 200mA, 30V, SC-70 | Distrelec |
DIO SKY 2X1S BAT54-04W SOT 323 3P | Kruse |
Diode Schottky 30V 0.2A 3-Pin SOT323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT5404WH6327XTSA1?
Additional datasheets, footprints and schematics for BAT5404WH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BAT5404WH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT5404WH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT5404WH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT5404WH6327XTSA1 fall under?
The BAT5404WH6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT5404WH6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT5404WH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT5404WH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT5404WH6327XTSA1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for BAT5404WH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT5404WH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAT5404WH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BAT5404WH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.