Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0115
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0351
|
150,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
153,534
in stock
|
Buy Now | |
element14
from US$0.0352
|
150,574
in stock
|
Buy Now | |
Micros
from US$0.0115
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0150
|
26,725
in stock
|
Buy Now | |
Rutronik
from US$0.0138
|
24,000
in stock
|
Buy Now | |
SOS electronic
from US$0.0135
|
9,500
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
1,670
in stock
|
Buy Now | |
Sorelec
-
|
45,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 330 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.32 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2 µA |
@ VR (V) | 25 V |
Capacitance CTOT Typ (pF) | 10 pF |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Low conduction and reverse losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS1242 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125 C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Current Ir Max | 2µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | LV3 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | BAT54 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAT54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Diode Type | Schottky |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Junction Temperature Tj Max | 125°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | L4p |
Schottky Rectifier, 200Ma, 30V, Sot-23 | Newark Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BAT54?
Additional datasheets, footprints and schematics for BAT54 are listed on our Part Details page. You can also find images and similar parts to BAT54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT54 fall under?
The BAT54 is listed under Schottky (Less than .5A).
Can I view similar or alternative parts?
You can view similar parts to BAT54 when available in the Schottky (Less than .5A) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT54 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAT54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BAT54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT54 often in real-time on the comparison pages.
What if I can't find stock of BAT54?
You can fill out our help required form which you can use to request a quote for BAT54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.