Status: | Unknown |
---|---|
Series: | BAT46 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | BAT46 Series |
Automotive Qualification Standard | - |
Current Ifsm | 150mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 0.15A, 100V, SOD-123 | element14 |
SCHOTTKY, 100V, 150MA, SOD-123 | Vishay / Small Signal & Opto Products (SSP) BAT46W-V-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a BAT46W-V / GS08?
Additional datasheets, footprints and schematics for BAT46W-V / GS08 are listed on our Part Details page. You can also find images and similar parts to BAT46W-V / GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46W-V / GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46W-V / GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46W-V / GS08 fall under?
The BAT46W-V / GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46W-V / GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46W-V / GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46W-V / GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT46W-V / GS08 have stock available?
Authorised distributors including element14 and RS Americas have stock available or on a lead time for BAT46W-V / GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46W-V / GS08 often in real-time on the comparison pages.
What if I can't find stock of BAT46W-V / GS08?
You can fill out our help required form which you can use to request a quote for BAT46W-V / GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.